Fairview Microwave Inc. BNC Male to RA SMA Male MIL-DTL-17 Cable M17/28-RG58 Coax in 200 cm FMHR0117-200CM

Description
RF cable assembly part number FMHR0117-200CM BNC male to RA SMA male MIL-DTL-17 cable M17/28-RG58 coax in 200 cm from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. BNC male to RA SMA male MIL-DTL-17 cable M17/28-RG58 coax in 200 cm, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with BNC cable connection on one end and a SMA cable connection on the other end. Our BNC cable assembly has a male gender on end one and male on end two. BNC cable FMHR0117-200CM is built in a male to male coaxial assembly design and will ship quickly after the purchase. Fairview BNC male to SMA male cable assembly FMHR0117-200CM is built with M17/28-RG58 coax and it is a flexible design. Our BNC cable assembly is manufactured with 50 Ohm BNC to right angle 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this BNC male to SMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0117-200CM can also be used as a SMA male to BNC male cable because the assembly operates in both directions. BNC male to SMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality BNC to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of BNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet
Description
RF cable assembly part number FMHR0117-200CM BNC male to RA SMA male MIL-DTL-17 cable M17/28-RG58 coax in 200 cm from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. BNC male to RA SMA male MIL-DTL-17 cable M17/28-RG58 coax in 200 cm, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with BNC cable connection on one end and a SMA cable connection on the other end. Our BNC cable assembly has a male gender on end one and male on end two. BNC cable FMHR0117-200CM is built in a male to male coaxial assembly design and will ship quickly after the purchase. Fairview BNC male to SMA male cable assembly FMHR0117-200CM is built with M17/28-RG58 coax and it is a flexible design. Our BNC cable assembly is manufactured with 50 Ohm BNC to right angle 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this BNC male to SMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0117-200CM can also be used as a SMA male to BNC male cable because the assembly operates in both directions. BNC male to SMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality BNC to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of BNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to RA SMA Male MIL-DTL-17 Cable M17/28-RG58 Coax in 200 cm - FMHR0117-200CM - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Male to RA SMA Male MIL-DTL-17 Cable M17/28-RG58 Coax in 200 cm
FMHR0117-200CM
BNC Male to RA SMA Male MIL-DTL-17 Cable M17/28-RG58 Coax in 200 cm FMHR0117-200CM
RF cable assembly part number FMHR0117-200CM BNC male to RA SMA male MIL-DTL-17 cable M17/28-RG58 coax in 200 cm from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. BNC male to RA SMA male MIL-DTL-17 cable M17/28-RG58 coax in 200 cm, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with BNC cable connection on one end and a SMA cable connection on the other end. Our BNC cable assembly has a male gender on end one and male on end two. BNC cable FMHR0117-200CM is built in a male to male coaxial assembly design and will ship quickly after the purchase. Fairview BNC male to SMA male cable assembly FMHR0117-200CM is built with M17/28-RG58 coax and it is a flexible design. Our BNC cable assembly is manufactured with 50 Ohm BNC to right angle 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this BNC male to SMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0117-200CM can also be used as a SMA male to BNC male cable because the assembly operates in both directions. BNC male to SMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality BNC to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of BNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

RF cable assembly part number FMHR0117-200CM BNC male to RA SMA male MIL-DTL-17 cable M17/28-RG58 coax in 200 cm from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. BNC male to RA SMA male MIL-DTL-17 cable M17/28-RG58 coax in 200 cm, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.

This Fairview Microwave RF coaxial assembly is manufactured with BNC cable connection on one end and a SMA cable connection on the other end. Our BNC cable assembly has a male gender on end one and male on end two. BNC cable FMHR0117-200CM is built in a male to male coaxial assembly design and will ship quickly after the purchase.

Fairview BNC male to SMA male cable assembly FMHR0117-200CM is built with M17/28-RG58 coax and it is a flexible design. Our BNC cable assembly is manufactured with 50 Ohm BNC to right angle 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this BNC male to SMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0117-200CM can also be used as a SMA male to BNC male cable because the assembly operates in both directions.

BNC male to SMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality BNC to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of BNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Cable Assemblies
Product Number FMHR0117-200CM
Product Name BNC Male to RA SMA Male MIL-DTL-17 Cable M17/28-RG58 Coax in 200 cm
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Cable Assemblies - 1-2016656-0 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Stability Cables - SP-185-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details