Fairview Microwave Inc. N Female to RA SMA Male MIL-DTL-17 Cable M17/128-RG400 Coax in 36 Inch FMHR0074-36

Description
RF cable assembly part number FMHR0074-36 N female to RA SMA male MIL-DTL-17 cable M17/128-RG400 coax in 36 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. N female to RA SMA male MIL-DTL-17 cable M17/128-RG400 coax in 36 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with type N cable connection on one end and a SMA cable connection on the other end. Our type N cable assembly has a female gender on end one and male on end two. N type cable FMHR0074-36 is built in a female to male coaxial assembly design and will ship quickly after the purchase. Fairview type N female to SMA male cable assembly FMHR0074-36 is built with M17/128-RG400 coax and it is a flexible design. Our N type cable assembly is manufactured with 50 Ohm N type to right angle 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this type N female to SMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0074-36 can also be used as a SMA male to type N female cable because the assembly operates in both directions. Type N female to SMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality N type to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of type N cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet
Description
RF cable assembly part number FMHR0074-36 N female to RA SMA male MIL-DTL-17 cable M17/128-RG400 coax in 36 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. N female to RA SMA male MIL-DTL-17 cable M17/128-RG400 coax in 36 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with type N cable connection on one end and a SMA cable connection on the other end. Our type N cable assembly has a female gender on end one and male on end two. N type cable FMHR0074-36 is built in a female to male coaxial assembly design and will ship quickly after the purchase. Fairview type N female to SMA male cable assembly FMHR0074-36 is built with M17/128-RG400 coax and it is a flexible design. Our N type cable assembly is manufactured with 50 Ohm N type to right angle 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this type N female to SMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0074-36 can also be used as a SMA male to type N female cable because the assembly operates in both directions. Type N female to SMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality N type to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of type N cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female to RA SMA Male MIL-DTL-17 Cable M17/128-RG400 Coax in 36 Inch - FMHR0074-36 - Fairview Microwave Inc.
Lewisville, TX, United States
N Female to RA SMA Male MIL-DTL-17 Cable M17/128-RG400 Coax in 36 Inch
FMHR0074-36
N Female to RA SMA Male MIL-DTL-17 Cable M17/128-RG400 Coax in 36 Inch FMHR0074-36
RF cable assembly part number FMHR0074-36 N female to RA SMA male MIL-DTL-17 cable M17/128-RG400 coax in 36 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. N female to RA SMA male MIL-DTL-17 cable M17/128-RG400 coax in 36 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with type N cable connection on one end and a SMA cable connection on the other end. Our type N cable assembly has a female gender on end one and male on end two. N type cable FMHR0074-36 is built in a female to male coaxial assembly design and will ship quickly after the purchase. Fairview type N female to SMA male cable assembly FMHR0074-36 is built with M17/128-RG400 coax and it is a flexible design. Our N type cable assembly is manufactured with 50 Ohm N type to right angle 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this type N female to SMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0074-36 can also be used as a SMA male to type N female cable because the assembly operates in both directions. Type N female to SMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality N type to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of type N cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

RF cable assembly part number FMHR0074-36 N female to RA SMA male MIL-DTL-17 cable M17/128-RG400 coax in 36 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. N female to RA SMA male MIL-DTL-17 cable M17/128-RG400 coax in 36 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.

This Fairview Microwave RF coaxial assembly is manufactured with type N cable connection on one end and a SMA cable connection on the other end. Our type N cable assembly has a female gender on end one and male on end two. N type cable FMHR0074-36 is built in a female to male coaxial assembly design and will ship quickly after the purchase.

Fairview type N female to SMA male cable assembly FMHR0074-36 is built with M17/128-RG400 coax and it is a flexible design. Our N type cable assembly is manufactured with 50 Ohm N type to right angle 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this type N female to SMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0074-36 can also be used as a SMA male to type N female cable because the assembly operates in both directions.

Type N female to SMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality N type to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of type N cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Cable Assemblies
Product Number FMHR0074-36
Product Name N Female to RA SMA Male MIL-DTL-17 Cable M17/128-RG400 Coax in 36 Inch
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details