Fairview Microwave Inc. BNC Male to BNC Male MIL-DTL-17 Cable M17/60-RG142 Coax in 36 Inch FMHR0001-36

Description
RF cable assemblies from Fairview Microwave are available in standard or custom configurations. Fairview Microwave RF cable assemblies can be ordered standard or custom with a variety of connector options. Connectors for RF cable assemblies include: 1.0mm, 1.85mm, 10-32, 2.4mm, 2.92mm, 4.1/9.5 Mini DIN, 7/16 DIN, BNC, F, MCX, Mini SMP, Mini UHF, MMCX, N, QMA, RCA, SMA, SMB, SMC, SMP, SSMA, SSMB, SSMC, TNC, U.FL, UHF and UMCX. male, female, jack or plug radio frequency cable assembles with straight, right angle, bulkhead, mountless and other options may be available. 50 Ohm and 75 Ohm RF cable assemblies using .0118, 0.047, 0.086, 0.113, 0.141, 0.141 Low PIM, 0.250 Low PIM, 1/2" Flexible, 1/2" Superflexible, Armored 0.32, HC047, HC086, HC141, HF047, HF086, HF141, HS086, LEONI, LL142, LL335i, LMR-240, MICROFLEX095, RG-142, RG174, RG-174, RG-178, RG-214, RG-223, RG-316, RG-316DS, RG-393, RG-402, RG-405, RG-405AI, RG58, RG-58, RG-58DS, RG-59, S160, SF-047, SF-085, SF-085J, SF-141, SF-141J, SS402, SS405, Times Microwave LMR-195, Times Microwave LMR-200, Times Microwave LMR-200-UF, Times Microwave LMR-240, Times Microwave LMR-240-UF, Times Microwave LMR-400, Times Microwave LMR-400-UF, Times Microwave LMR-600 and Times Microwave LMR-SW540 are available or can be custom built. Fairview Microwave cable assemblies can be purchased and shipped the same day from a large inventory of RF connector and coax types. If you require a custom 1.85mm to 1.85mm cable assembly configuration not found on our website, we will create it for you; simply contact our technical service department for assistance. Even custom 1.85mm to 1.85mm cable assemblies are built and will ship the same day worldwide as does the rest of our in-stock inventory.
Datasheet
Description
RF cable assemblies from Fairview Microwave are available in standard or custom configurations. Fairview Microwave RF cable assemblies can be ordered standard or custom with a variety of connector options. Connectors for RF cable assemblies include: 1.0mm, 1.85mm, 10-32, 2.4mm, 2.92mm, 4.1/9.5 Mini DIN, 7/16 DIN, BNC, F, MCX, Mini SMP, Mini UHF, MMCX, N, QMA, RCA, SMA, SMB, SMC, SMP, SSMA, SSMB, SSMC, TNC, U.FL, UHF and UMCX. male, female, jack or plug radio frequency cable assembles with straight, right angle, bulkhead, mountless and other options may be available. 50 Ohm and 75 Ohm RF cable assemblies using .0118, 0.047, 0.086, 0.113, 0.141, 0.141 Low PIM, 0.250 Low PIM, 1/2" Flexible, 1/2" Superflexible, Armored 0.32, HC047, HC086, HC141, HF047, HF086, HF141, HS086, LEONI, LL142, LL335i, LMR-240, MICROFLEX095, RG-142, RG174, RG-174, RG-178, RG-214, RG-223, RG-316, RG-316DS, RG-393, RG-402, RG-405, RG-405AI, RG58, RG-58, RG-58DS, RG-59, S160, SF-047, SF-085, SF-085J, SF-141, SF-141J, SS402, SS405, Times Microwave LMR-195, Times Microwave LMR-200, Times Microwave LMR-200-UF, Times Microwave LMR-240, Times Microwave LMR-240-UF, Times Microwave LMR-400, Times Microwave LMR-400-UF, Times Microwave LMR-600 and Times Microwave LMR-SW540 are available or can be custom built. Fairview Microwave cable assemblies can be purchased and shipped the same day from a large inventory of RF connector and coax types. If you require a custom 1.85mm to 1.85mm cable assembly configuration not found on our website, we will create it for you; simply contact our technical service department for assistance. Even custom 1.85mm to 1.85mm cable assemblies are built and will ship the same day worldwide as does the rest of our in-stock inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Male MIL-DTL-17 Cable M17/60-RG142 Coax in 36 Inch - FMHR0001-36 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Male to BNC Male MIL-DTL-17 Cable M17/60-RG142 Coax in 36 Inch
FMHR0001-36
BNC Male to BNC Male MIL-DTL-17 Cable M17/60-RG142 Coax in 36 Inch FMHR0001-36
RF cable assemblies from Fairview Microwave are available in standard or custom configurations. Fairview Microwave RF cable assemblies can be ordered standard or custom with a variety of connector options. Connectors for RF cable assemblies include: 1.0mm, 1.85mm, 10-32, 2.4mm, 2.92mm, 4.1/9.5 Mini DIN, 7/16 DIN, BNC, F, MCX, Mini SMP, Mini UHF, MMCX, N, QMA, RCA, SMA, SMB, SMC, SMP, SSMA, SSMB, SSMC, TNC, U.FL, UHF and UMCX. male, female, jack or plug radio frequency cable assembles with straight, right angle, bulkhead, mountless and other options may be available. 50 Ohm and 75 Ohm RF cable assemblies using .0118, 0.047, 0.086, 0.113, 0.141, 0.141 Low PIM, 0.250 Low PIM, 1/2" Flexible, 1/2" Superflexible, Armored 0.32, HC047, HC086, HC141, HF047, HF086, HF141, HS086, LEONI, LL142, LL335i, LMR-240, MICROFLEX095, RG-142, RG174, RG-174, RG-178, RG-214, RG-223, RG-316, RG-316DS, RG-393, RG-402, RG-405, RG-405AI, RG58, RG-58, RG-58DS, RG-59, S160, SF-047, SF-085, SF-085J, SF-141, SF-141J, SS402, SS405, Times Microwave LMR-195, Times Microwave LMR-200, Times Microwave LMR-200-UF, Times Microwave LMR-240, Times Microwave LMR-240-UF, Times Microwave LMR-400, Times Microwave LMR-400-UF, Times Microwave LMR-600 and Times Microwave LMR-SW540 are available or can be custom built. Fairview Microwave cable assemblies can be purchased and shipped the same day from a large inventory of RF connector and coax types. If you require a custom 1.85mm to 1.85mm cable assembly configuration not found on our website, we will create it for you; simply contact our technical service department for assistance. Even custom 1.85mm to 1.85mm cable assemblies are built and will ship the same day worldwide as does the rest of our in-stock inventory.

RF cable assemblies from Fairview Microwave are available in standard or custom configurations. Fairview Microwave RF cable assemblies can be ordered standard or custom with a variety of connector options. Connectors for RF cable assemblies include: 1.0mm, 1.85mm, 10-32, 2.4mm, 2.92mm, 4.1/9.5 Mini DIN, 7/16 DIN, BNC, F, MCX, Mini SMP, Mini UHF, MMCX, N, QMA, RCA, SMA, SMB, SMC, SMP, SSMA, SSMB, SSMC, TNC, U.FL, UHF and UMCX. male, female, jack or plug radio frequency cable assembles with straight, right angle, bulkhead, mountless and other options may be available.
50 Ohm and 75 Ohm RF cable assemblies using .0118, 0.047, 0.086, 0.113, 0.141, 0.141 Low PIM, 0.250 Low PIM, 1/2" Flexible, 1/2" Superflexible, Armored 0.32, HC047, HC086, HC141, HF047, HF086, HF141, HS086, LEONI, LL142, LL335i, LMR-240, MICROFLEX095, RG-142, RG174, RG-174, RG-178, RG-214, RG-223, RG-316, RG-316DS, RG-393, RG-402, RG-405, RG-405AI, RG58, RG-58, RG-58DS, RG-59, S160, SF-047, SF-085, SF-085J, SF-141, SF-141J, SS402, SS405, Times Microwave LMR-195, Times Microwave LMR-200, Times Microwave LMR-200-UF, Times Microwave LMR-240, Times Microwave LMR-240-UF, Times Microwave LMR-400, Times Microwave LMR-400-UF, Times Microwave LMR-600 and Times Microwave LMR-SW540 are available or can be custom built.
Fairview Microwave cable assemblies can be purchased and shipped the same day from a large inventory of RF connector and coax types. If you require a custom 1.85mm to 1.85mm cable assembly configuration not found on our website, we will create it for you; simply contact our technical service department for assistance. Even custom 1.85mm to 1.85mm cable assemblies are built and will ship the same day worldwide as does the rest of our in-stock inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Cable Assemblies
Product Number FMHR0001-36
Product Name BNC Male to BNC Male MIL-DTL-17 Cable M17/60-RG142 Coax in 36 Inch
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details