Fairview Microwave Inc. SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 600 MHz And LO Power of +10 dBm FMFX1052

Description
RF mixer part number FMFX1052 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. Double balanced mixer part number FMFX1052 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 600 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMFX1052 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. Double balanced mixer part number FMFX1052 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 600 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 600 MHz And LO Power of +10 dBm - FMFX1052 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 600 MHz And LO Power of +10 dBm
FMFX1052
SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 600 MHz And LO Power of +10 dBm FMFX1052
RF mixer part number FMFX1052 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. Double balanced mixer part number FMFX1052 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 600 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMFX1052 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. Double balanced mixer part number FMFX1052 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 600 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMFX1052
Product Name SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 600 MHz And LO Power of +10 dBm
RF 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

M2-0220LP, Triple-Balanced 2 - 20 GHz Mixers - M2-0220LP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
Mixers - CHD-9010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +17 dBm; 17
LO 5 to 1000 MHz
View Details
 - TMC2081KBC - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details