Fairview Microwave Inc. Field Replaceable SMA Mixer From 7 GHz to 14 GHz With an IF Range From DC to 5 GHz And LO Power of +13 dBm FMFX1003

Description
RF mixer part number FMFX1003 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 7 GHz for the minimum and 14 GHz for the maximum. Double balanced mixer part number FMFX1003 has a LO frequency range minimum of 7 GHz and a LO Frequency maximum of 14 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 7 GHz to 14 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMFX1003 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 7 GHz for the minimum and 14 GHz for the maximum. Double balanced mixer part number FMFX1003 has a LO frequency range minimum of 7 GHz and a LO Frequency maximum of 14 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 7 GHz to 14 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA Mixer From 7 GHz to 14 GHz With an IF Range From DC to 5 GHz And LO Power of +13 dBm - FMFX1003 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA Mixer From 7 GHz to 14 GHz With an IF Range From DC to 5 GHz And LO Power of +13 dBm
FMFX1003
Field Replaceable SMA Mixer From 7 GHz to 14 GHz With an IF Range From DC to 5 GHz And LO Power of +13 dBm FMFX1003
RF mixer part number FMFX1003 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 7 GHz for the minimum and 14 GHz for the maximum. Double balanced mixer part number FMFX1003 has a LO frequency range minimum of 7 GHz and a LO Frequency maximum of 14 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 7 GHz to 14 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMFX1003 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 7 GHz for the minimum and 14 GHz for the maximum. Double balanced mixer part number FMFX1003 has a LO frequency range minimum of 7 GHz and a LO Frequency maximum of 14 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 7 GHz to 14 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMFX1003
Product Name Field Replaceable SMA Mixer From 7 GHz to 14 GHz With an IF Range From DC to 5 GHz And LO Power of +13 dBm
RF 7000 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-10000-44000 - kTB Solutions
Specs
RF 10000 to 44000 MHz
LO 10000 to 44000 MHz
IF 0.0 to 14000 MHz
View Details
Mixers - DMM-6-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +13 dBm; 13
LO 10 to 3000 MHz
View Details
MM1A-0622HPSM-2, Double Balanced Mixer/LO Amplifier - MM1A-0622HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 6000 to 22000 MHz
View Details