Fairview Microwave Inc. Bandpass Cavity Filter Operating From 18.2 GHz to 19.2 GHz With SMA Female Connectors FMFL1009

Description
Cavity band pass filter part number FMFL1009 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity band-pass filter design is rated for a VSWR of and a maximum power of 2 Watts. Fairview Microwave bandpass filter has a minimum frequency of 18.2 GHz and a maximum frequency of 19.2 GHz. Cavity RF band-pass filter part number FMFL1009 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band pass filter design specs for this radio frequency component can be found on its cavity RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a cavity RF band pass filter with SMA connectors operating from 18.2 GHz to 19.2 GHz. We also stock a large selection of other RF filter products that will ship the same day from our location. RF / microwave and millimeter wave bandpass cavity filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
Cavity band pass filter part number FMFL1009 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity band-pass filter design is rated for a VSWR of and a maximum power of 2 Watts. Fairview Microwave bandpass filter has a minimum frequency of 18.2 GHz and a maximum frequency of 19.2 GHz. Cavity RF band-pass filter part number FMFL1009 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band pass filter design specs for this radio frequency component can be found on its cavity RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a cavity RF band pass filter with SMA connectors operating from 18.2 GHz to 19.2 GHz. We also stock a large selection of other RF filter products that will ship the same day from our location. RF / microwave and millimeter wave bandpass cavity filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bandpass Cavity Filter Operating From 18.2 GHz to 19.2 GHz With SMA Female Connectors - FMFL1009 - Fairview Microwave Inc.
Lewisville, TX, United States
Bandpass Cavity Filter Operating From 18.2 GHz to 19.2 GHz With SMA Female Connectors
FMFL1009
Bandpass Cavity Filter Operating From 18.2 GHz to 19.2 GHz With SMA Female Connectors FMFL1009
Cavity band pass filter part number FMFL1009 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity band-pass filter design is rated for a VSWR of and a maximum power of 2 Watts. Fairview Microwave bandpass filter has a minimum frequency of 18.2 GHz and a maximum frequency of 19.2 GHz. Cavity RF band-pass filter part number FMFL1009 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band pass filter design specs for this radio frequency component can be found on its cavity RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a cavity RF band pass filter with SMA connectors operating from 18.2 GHz to 19.2 GHz. We also stock a large selection of other RF filter products that will ship the same day from our location. RF / microwave and millimeter wave bandpass cavity filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Cavity band pass filter part number FMFL1009 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity band-pass filter design is rated for a VSWR of and a maximum power of 2 Watts.

Fairview Microwave bandpass filter has a minimum frequency of 18.2 GHz and a maximum frequency of 19.2 GHz. Cavity RF band-pass filter part number FMFL1009 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band pass filter design specs for this radio frequency component can be found on its cavity RF bandpass filter PDF specifications datasheet above.

Fairview is where to buy a cavity RF band pass filter with SMA connectors operating from 18.2 GHz to 19.2 GHz. We also stock a large selection of other RF filter products that will ship the same day from our location. RF / microwave and millimeter wave bandpass cavity filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Filters and Microwave Filters
Product Number FMFL1009
Product Name Bandpass Cavity Filter Operating From 18.2 GHz to 19.2 GHz With SMA Female Connectors
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o27158300 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 1000 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω - BPF-A1600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1600 dB
View Details
3 suppliers
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details