Fairview Microwave Inc. Lowpass Filter Operating From DC to 400 MHz With SMA Female Connectors FMFL026

Description
RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585 GHz, 1.71 GHz to 1.77 GHz, 1.85 GHz to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have type N female connectors and operate with a frequency minimum of 125 MHz to 1,5 GHz and a frequency maximum of 250 MHz to 3 GHz. Our tunable band pass filters are rated for a .6 dB or 1.3 dB insertion loss maximum depending on model and a maximum power of 5 Watts or 50 Watts dependent on part number. Fairview Microwave tunable band reject filters have type N female connectors and operate with a frequency minimum of 100 MHz to 1 GHz and a frequency maximum of 200 MHz to 2 GHz depending on product. These tunable band reject filters are rated for 50 Watts and a VSWR of 1.5. Fairview band-stop filters are in stock ready for same day shipping as with most all other band-pass notch and band-stop RF filters.
Datasheet
Description
RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585 GHz, 1.71 GHz to 1.77 GHz, 1.85 GHz to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have type N female connectors and operate with a frequency minimum of 125 MHz to 1,5 GHz and a frequency maximum of 250 MHz to 3 GHz. Our tunable band pass filters are rated for a .6 dB or 1.3 dB insertion loss maximum depending on model and a maximum power of 5 Watts or 50 Watts dependent on part number. Fairview Microwave tunable band reject filters have type N female connectors and operate with a frequency minimum of 100 MHz to 1 GHz and a frequency maximum of 200 MHz to 2 GHz depending on product. These tunable band reject filters are rated for 50 Watts and a VSWR of 1.5. Fairview band-stop filters are in stock ready for same day shipping as with most all other band-pass notch and band-stop RF filters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lowpass Filter Operating From DC to 400 MHz With SMA Female Connectors - FMFL026 - Fairview Microwave Inc.
Lewisville, TX, United States
Lowpass Filter Operating From DC to 400 MHz With SMA Female Connectors
FMFL026
Lowpass Filter Operating From DC to 400 MHz With SMA Female Connectors FMFL026
RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585 GHz, 1.71 GHz to 1.77 GHz, 1.85 GHz to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have type N female connectors and operate with a frequency minimum of 125 MHz to 1,5 GHz and a frequency maximum of 250 MHz to 3 GHz. Our tunable band pass filters are rated for a .6 dB or 1.3 dB insertion loss maximum depending on model and a maximum power of 5 Watts or 50 Watts dependent on part number. Fairview Microwave tunable band reject filters have type N female connectors and operate with a frequency minimum of 100 MHz to 1 GHz and a frequency maximum of 200 MHz to 2 GHz depending on product. These tunable band reject filters are rated for 50 Watts and a VSWR of 1.5. Fairview band-stop filters are in stock ready for same day shipping as with most all other band-pass notch and band-stop RF filters.

RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585 GHz, 1.71 GHz to 1.77 GHz, 1.85 GHz to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model.
Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have type N female connectors and operate with a frequency minimum of 125 MHz to 1,5 GHz and a frequency maximum of 250 MHz to 3 GHz. Our tunable band pass filters are rated for a .6 dB or 1.3 dB insertion loss maximum depending on model and a maximum power of 5 Watts or 50 Watts dependent on part number.
Fairview Microwave tunable band reject filters have type N female connectors and operate with a frequency minimum of 100 MHz to 1 GHz and a frequency maximum of 200 MHz to 2 GHz depending on product. These tunable band reject filters are rated for 50 Watts and a VSWR of 1.5. Fairview band-stop filters are in stock ready for same day shipping as with most all other band-pass notch and band-stop RF filters.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Filters and Microwave Filters
Product Number FMFL026
Product Name Lowpass Filter Operating From DC to 400 MHz With SMA Female Connectors
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(932.5/35)-2246S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 400 to 2500 MHz
Insertion Loss 1.5 dB
View Details
RF Band Pass Filter - UIYBPF5454A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 863000 to 928000 kHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers