Fairview Microwave Inc. Bandpass Cavity Filter Operating From 824 MHz to 849 MHz With SMA Female Connectors FMFL005

Description
Cavity band pass filter part number FMFL005 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity band-pass filter design is rated for a VSWR of and a maximum power of 5 Watts. Fairview Microwave bandpass filter has a minimum frequency of 824 MHz and a maximum frequency of 849 MHz. Cavity RF band-pass filter part number FMFL005 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band pass filter design specs for this radio frequency component can be found on its cavity RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a cavity RF band pass filter with SMA connectors operating from 824 MHz to 849 MHz. We also stock a large selection of other RF filter products that will ship the same day from our location. RF / microwave and millimeter wave bandpass cavity filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
Cavity band pass filter part number FMFL005 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity band-pass filter design is rated for a VSWR of and a maximum power of 5 Watts. Fairview Microwave bandpass filter has a minimum frequency of 824 MHz and a maximum frequency of 849 MHz. Cavity RF band-pass filter part number FMFL005 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band pass filter design specs for this radio frequency component can be found on its cavity RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a cavity RF band pass filter with SMA connectors operating from 824 MHz to 849 MHz. We also stock a large selection of other RF filter products that will ship the same day from our location. RF / microwave and millimeter wave bandpass cavity filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bandpass Cavity Filter Operating From 824 MHz to 849 MHz With SMA Female Connectors - FMFL005 - Fairview Microwave Inc.
Lewisville, TX, United States
Bandpass Cavity Filter Operating From 824 MHz to 849 MHz With SMA Female Connectors
FMFL005
Bandpass Cavity Filter Operating From 824 MHz to 849 MHz With SMA Female Connectors FMFL005
Cavity band pass filter part number FMFL005 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity band-pass filter design is rated for a VSWR of and a maximum power of 5 Watts. Fairview Microwave bandpass filter has a minimum frequency of 824 MHz and a maximum frequency of 849 MHz. Cavity RF band-pass filter part number FMFL005 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band pass filter design specs for this radio frequency component can be found on its cavity RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a cavity RF band pass filter with SMA connectors operating from 824 MHz to 849 MHz. We also stock a large selection of other RF filter products that will ship the same day from our location. RF / microwave and millimeter wave bandpass cavity filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Cavity band pass filter part number FMFL005 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity band-pass filter design is rated for a VSWR of and a maximum power of 5 Watts.

Fairview Microwave bandpass filter has a minimum frequency of 824 MHz and a maximum frequency of 849 MHz. Cavity RF band-pass filter part number FMFL005 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band pass filter design specs for this radio frequency component can be found on its cavity RF bandpass filter PDF specifications datasheet above.

Fairview is where to buy a cavity RF band pass filter with SMA connectors operating from 824 MHz to 849 MHz. We also stock a large selection of other RF filter products that will ship the same day from our location. RF / microwave and millimeter wave bandpass cavity filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Filters and Microwave Filters
Product Number FMFL005
Product Name Bandpass Cavity Filter Operating From 824 MHz to 849 MHz With SMA Female Connectors
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
3.5 to 9.0GHz – High Pass Filter - UIYHPF5033A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2500 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers