Fairview Microwave Inc. 2.92mm 180 Degree Hybrid Coupler from 26.5 GHz to 40 GHz Rated to 20 Watts FMCP1161

Description
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with 2.92mm ports that have a gender of female. Fairview 2.92mm hybrid coupler part # FMCP1161 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 26.5 GHz minimum frequency and a 40 GHz maximum frequency. Our 2.92mm 180 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This 2.92mm 180 degree is rated for a 0 dB maximum insertion loss and a 20 Watts maximum input power. Fairview is where to buy a 180 degree hybrid coupler with 2.92mm ports that is rated for a 0 dB maximum insertion loss and a 1.6 maximum VSWR. More female 2.92mm 180 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. FMCP1161 3 dB 2.92mm hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.
Datasheet
Description
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with 2.92mm ports that have a gender of female. Fairview 2.92mm hybrid coupler part # FMCP1161 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 26.5 GHz minimum frequency and a 40 GHz maximum frequency. Our 2.92mm 180 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This 2.92mm 180 degree is rated for a 0 dB maximum insertion loss and a 20 Watts maximum input power. Fairview is where to buy a 180 degree hybrid coupler with 2.92mm ports that is rated for a 0 dB maximum insertion loss and a 1.6 maximum VSWR. More female 2.92mm 180 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. FMCP1161 3 dB 2.92mm hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm 180 Degree Hybrid Coupler from 26.5 GHz to 40 GHz Rated to 20 Watts - FMCP1161 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm 180 Degree Hybrid Coupler from 26.5 GHz to 40 GHz Rated to 20 Watts
FMCP1161
2.92mm 180 Degree Hybrid Coupler from 26.5 GHz to 40 GHz Rated to 20 Watts FMCP1161
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with 2.92mm ports that have a gender of female. Fairview 2.92mm hybrid coupler part # FMCP1161 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 26.5 GHz minimum frequency and a 40 GHz maximum frequency. Our 2.92mm 180 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This 2.92mm 180 degree is rated for a 0 dB maximum insertion loss and a 20 Watts maximum input power. Fairview is where to buy a 180 degree hybrid coupler with 2.92mm ports that is rated for a 0 dB maximum insertion loss and a 1.6 maximum VSWR. More female 2.92mm 180 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. FMCP1161 3 dB 2.92mm hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.

This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with 2.92mm ports that have a gender of female. Fairview 2.92mm hybrid coupler part # FMCP1161 is constructed in a 180 degree design.

The 180 degree hybrid coupler from Fairview Microwave is rated for a 26.5 GHz minimum frequency and a 40 GHz maximum frequency. Our 2.92mm 180 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This 2.92mm 180 degree is rated for a 0 dB maximum insertion loss and a 20 Watts maximum input power.

Fairview is where to buy a 180 degree hybrid coupler with 2.92mm ports that is rated for a 0 dB maximum insertion loss and a 1.6 maximum VSWR. More female 2.92mm 180 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. FMCP1161 3 dB 2.92mm hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1161
Product Name 2.92mm 180 Degree Hybrid Coupler from 26.5 GHz to 40 GHz Rated to 20 Watts
Frequency Range 26500.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-2-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details