Fairview Microwave Inc. SMA Dual Directional Coupler 20 dB 2 GHz to 8 GHz Rated to 50 Watts FMCP1113

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SMA ports. The Fairview Microwave dual directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1113 from Fairview Microwave is rated for a 2 GHz minimum frequency and a 8 GHz maximum frequency. Our dual directional coupler is designed with a 20 dB coupling value and a 20 dB directivity. This female SMA dual directional coupler is rated for a 0.5 dB maximum insertion loss and a 50 watts maximum input power. Fairview is where to buy a dual directional coupler with SMA that is rated for a 0.5 dB maximum insertion loss and a 1.2 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1113 dual directional 20 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SMA ports. The Fairview Microwave dual directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1113 from Fairview Microwave is rated for a 2 GHz minimum frequency and a 8 GHz maximum frequency. Our dual directional coupler is designed with a 20 dB coupling value and a 20 dB directivity. This female SMA dual directional coupler is rated for a 0.5 dB maximum insertion loss and a 50 watts maximum input power. Fairview is where to buy a dual directional coupler with SMA that is rated for a 0.5 dB maximum insertion loss and a 1.2 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1113 dual directional 20 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Dual Directional Coupler 20 dB 2 GHz to 8 GHz Rated to 50 Watts - FMCP1113 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Dual Directional Coupler 20 dB 2 GHz to 8 GHz Rated to 50 Watts
FMCP1113
SMA Dual Directional Coupler 20 dB 2 GHz to 8 GHz Rated to 50 Watts FMCP1113
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SMA ports. The Fairview Microwave dual directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1113 from Fairview Microwave is rated for a 2 GHz minimum frequency and a 8 GHz maximum frequency. Our dual directional coupler is designed with a 20 dB coupling value and a 20 dB directivity. This female SMA dual directional coupler is rated for a 0.5 dB maximum insertion loss and a 50 watts maximum input power. Fairview is where to buy a dual directional coupler with SMA that is rated for a 0.5 dB maximum insertion loss and a 1.2 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1113 dual directional 20 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SMA ports. The Fairview Microwave dual directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm.

Dual directional coupler design for part number FMCP1113 from Fairview Microwave is rated for a 2 GHz minimum frequency and a 8 GHz maximum frequency. Our dual directional coupler is designed with a 20 dB coupling value and a 20 dB directivity. This female SMA dual directional coupler is rated for a 0.5 dB maximum insertion loss and a 50 watts maximum input power.

Fairview is where to buy a dual directional coupler with SMA that is rated for a 0.5 dB maximum insertion loss and a 1.2 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1113 dual directional 20 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1113
Product Name SMA Dual Directional Coupler 20 dB 2 GHz to 8 GHz Rated to 50 Watts
RF Coupler Type Uni-Directional; Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543154 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details
RF Directional Coupler - 3157-ZX30-20-4-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 5.00 to 1000.00 MHz
View Details
Single Directional Couplers - NSDC-500-6000-50-20-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 6000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 1761-FPC07234-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
3 suppliers