Fairview Microwave Inc. 4.3-10 Directional Coupler 15 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts FMCP1068

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.3-10 ports. The Fairview Microwave directional coupler design uses 4.3-10 ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1068 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 15 dB coupling value and a 20 dB directivity. This female 4.3-10 directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.3-10 that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.3-10 coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1068 directional 15 dB 4.3-10 coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.3-10 ports. The Fairview Microwave directional coupler design uses 4.3-10 ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1068 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 15 dB coupling value and a 20 dB directivity. This female 4.3-10 directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.3-10 that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.3-10 coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1068 directional 15 dB 4.3-10 coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3-10 Directional Coupler 15 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts - FMCP1068 - Fairview Microwave Inc.
Lewisville, TX, United States
4.3-10 Directional Coupler 15 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts
FMCP1068
4.3-10 Directional Coupler 15 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts FMCP1068
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.3-10 ports. The Fairview Microwave directional coupler design uses 4.3-10 ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1068 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 15 dB coupling value and a 20 dB directivity. This female 4.3-10 directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.3-10 that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.3-10 coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1068 directional 15 dB 4.3-10 coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.3-10 ports. The Fairview Microwave directional coupler design uses 4.3-10 ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number FMCP1068 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 15 dB coupling value and a 20 dB directivity. This female 4.3-10 directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power.

Fairview is where to buy a directional coupler with 4.3-10 that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.3-10 coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1068 directional 15 dB 4.3-10 coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1068
Product Name 4.3-10 Directional Coupler 15 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-6-18-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details