Fairview Microwave Inc. 4.1/9.5 Mini DIN Directional Coupler 10 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts FMCP1063

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.1/9.5 Mini DIN ports. The Fairview Microwave directional coupler design uses 4.1/9.5 Mini DIN ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1063 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 20 dB directivity. This female 4.1/9.5 Mini DIN directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.1/9.5 Mini DIN that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.1/9.5 Mini DIN coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1063 directional 10 dB 4.1/9.5 Mini DIN coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.1/9.5 Mini DIN ports. The Fairview Microwave directional coupler design uses 4.1/9.5 Mini DIN ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1063 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 20 dB directivity. This female 4.1/9.5 Mini DIN directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.1/9.5 Mini DIN that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.1/9.5 Mini DIN coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1063 directional 10 dB 4.1/9.5 Mini DIN coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.1/9.5 Mini DIN Directional Coupler 10 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts - FMCP1063 - Fairview Microwave Inc.
Lewisville, TX, United States
4.1/9.5 Mini DIN Directional Coupler 10 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts
FMCP1063
4.1/9.5 Mini DIN Directional Coupler 10 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts FMCP1063
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.1/9.5 Mini DIN ports. The Fairview Microwave directional coupler design uses 4.1/9.5 Mini DIN ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1063 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 20 dB directivity. This female 4.1/9.5 Mini DIN directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.1/9.5 Mini DIN that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.1/9.5 Mini DIN coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1063 directional 10 dB 4.1/9.5 Mini DIN coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.1/9.5 Mini DIN ports. The Fairview Microwave directional coupler design uses 4.1/9.5 Mini DIN ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number FMCP1063 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 20 dB directivity. This female 4.1/9.5 Mini DIN directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power.

Fairview is where to buy a directional coupler with 4.1/9.5 Mini DIN that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.1/9.5 Mini DIN coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1063 directional 10 dB 4.1/9.5 Mini DIN coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1063
Product Name 4.1/9.5 Mini DIN Directional Coupler 10 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543154 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details
16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω - Z30-16-5-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details
90 Degree Hybrid Couplers - NHC9-3200-4000-30-S - kTB Solutions
Specs
Frequency Range 3200.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
High Frequency Directional Coupler - FPC06150 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers