Fairview Microwave Inc. N Dual Directional Coupler 50 dB 30 MHz Rated to 2500 Watts FMCP1000

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with N ports. The Fairview Microwave dual directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1000 from Fairview Microwave is rated for a 2 MHz minimum frequency and a 30 MHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 22 dB directivity. This female N dual directional coupler is rated for a 0.15 dB maximum insertion loss and a 2500 watts maximum input power. Fairview is where to buy a dual directional coupler with N that is rated for a 0.15 dB maximum insertion loss and a 1.25 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1000 dual directional 50 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with N ports. The Fairview Microwave dual directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1000 from Fairview Microwave is rated for a 2 MHz minimum frequency and a 30 MHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 22 dB directivity. This female N dual directional coupler is rated for a 0.15 dB maximum insertion loss and a 2500 watts maximum input power. Fairview is where to buy a dual directional coupler with N that is rated for a 0.15 dB maximum insertion loss and a 1.25 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1000 dual directional 50 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Dual Directional Coupler 50 dB 30 MHz Rated to 2500 Watts - FMCP1000 - Fairview Microwave Inc.
Lewisville, TX, United States
N Dual Directional Coupler 50 dB 30 MHz Rated to 2500 Watts
FMCP1000
N Dual Directional Coupler 50 dB 30 MHz Rated to 2500 Watts FMCP1000
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with N ports. The Fairview Microwave dual directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1000 from Fairview Microwave is rated for a 2 MHz minimum frequency and a 30 MHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 22 dB directivity. This female N dual directional coupler is rated for a 0.15 dB maximum insertion loss and a 2500 watts maximum input power. Fairview is where to buy a dual directional coupler with N that is rated for a 0.15 dB maximum insertion loss and a 1.25 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1000 dual directional 50 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with N ports. The Fairview Microwave dual directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm.

Dual directional coupler design for part number FMCP1000 from Fairview Microwave is rated for a 2 MHz minimum frequency and a 30 MHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 22 dB directivity. This female N dual directional coupler is rated for a 0.15 dB maximum insertion loss and a 2500 watts maximum input power.

Fairview is where to buy a dual directional coupler with N that is rated for a 0.15 dB maximum insertion loss and a 1.25 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1000 dual directional 50 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1000
Product Name N Dual Directional Coupler 50 dB 30 MHz Rated to 2500 Watts
RF Coupler Type Uni-Directional; Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Hybrid Couplers - WMQH-6-12.4-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 6000.00 to 12000.00 MHz
View Details