Fairview Microwave Inc. SMA Female (Jack) Bulkhead PCB Connector End Launch IP67 Rated, Solder FMCO1058

Description
FMCO1058 SMA female bulkhead PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. SMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA PCB connector has a brass body with gold plating. Our FMCO1058 SMA connector uses beryllium copper contact and a gold plating material. This SMA female bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this SMA female bulkhead PCB IP67 rated connector datasheet specifications above. Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCO1058 SMA female bulkhead PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. SMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA PCB connector has a brass body with gold plating. Our FMCO1058 SMA connector uses beryllium copper contact and a gold plating material. This SMA female bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this SMA female bulkhead PCB IP67 rated connector datasheet specifications above. Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) Bulkhead PCB Connector End Launch IP67 Rated, Solder - FMCO1058 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) Bulkhead PCB Connector End Launch IP67 Rated, Solder
FMCO1058
SMA Female (Jack) Bulkhead PCB Connector End Launch IP67 Rated, Solder FMCO1058
FMCO1058 SMA female bulkhead PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. SMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA PCB connector has a brass body with gold plating. Our FMCO1058 SMA connector uses beryllium copper contact and a gold plating material. This SMA female bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this SMA female bulkhead PCB IP67 rated connector datasheet specifications above. Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

FMCO1058 SMA female bulkhead PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

SMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA PCB connector has a brass body with gold plating. Our FMCO1058 SMA connector uses beryllium copper contact and a gold plating material. This SMA female bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this SMA female bulkhead PCB IP67 rated connector datasheet specifications above.

Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCO1058
Product Name SMA Female (Jack) Bulkhead PCB Connector End Launch IP67 Rated, Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053182-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Coaxial Adapters - 1222173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details