Fairview Microwave Inc. 4.3-10 Female (Jack) Low PIM Connector 4 Hole Flange (Panel Mount) for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder FMCN1726

Description
FMCN1726 4.3-10 female 4 hole flange coaxial connector from Fairview Microwave has an interface type of FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.3-10 female 4 hole flange connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. 4.3-10 female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our FMCN1726 4.3-10 connector uses bronze contact and a tri-metal plating material. This 4.3-10 female 4 hole flange coaxial RF connector is RoHS compliant, you can find this 4.3-10 female 4 hole flange coaxial connector datasheet specifications above. Fairview Microwave female 4.3-10 4 hole flange connector purchases will ship the same day. Our 4 hole flange 4.3-10 female FM-1/4SFHC / SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1726 4.3-10 female 4 hole flange coaxial connector from Fairview Microwave has an interface type of FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.3-10 female 4 hole flange connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. 4.3-10 female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our FMCN1726 4.3-10 connector uses bronze contact and a tri-metal plating material. This 4.3-10 female 4 hole flange coaxial RF connector is RoHS compliant, you can find this 4.3-10 female 4 hole flange coaxial connector datasheet specifications above. Fairview Microwave female 4.3-10 4 hole flange connector purchases will ship the same day. Our 4 hole flange 4.3-10 female FM-1/4SFHC / SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3-10 Female (Jack) Low PIM Connector 4 Hole Flange (Panel Mount) for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder - FMCN1726 - Fairview Microwave Inc.
Lewisville, TX, United States
4.3-10 Female (Jack) Low PIM Connector 4 Hole Flange (Panel Mount) for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder
FMCN1726
4.3-10 Female (Jack) Low PIM Connector 4 Hole Flange (Panel Mount) for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder FMCN1726
FMCN1726 4.3-10 female 4 hole flange coaxial connector from Fairview Microwave has an interface type of FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.3-10 female 4 hole flange connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. 4.3-10 female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our FMCN1726 4.3-10 connector uses bronze contact and a tri-metal plating material. This 4.3-10 female 4 hole flange coaxial RF connector is RoHS compliant, you can find this 4.3-10 female 4 hole flange coaxial connector datasheet specifications above. Fairview Microwave female 4.3-10 4 hole flange connector purchases will ship the same day. Our 4 hole flange 4.3-10 female FM-1/4SFHC / SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.

FMCN1726 4.3-10 female 4 hole flange coaxial connector from Fairview Microwave has an interface type of FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.3-10 female 4 hole flange connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

4.3-10 female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our FMCN1726 4.3-10 connector uses bronze contact and a tri-metal plating material. This 4.3-10 female 4 hole flange coaxial RF connector is RoHS compliant, you can find this 4.3-10 female 4 hole flange coaxial connector datasheet specifications above.

Fairview Microwave female 4.3-10 4 hole flange connector purchases will ship the same day. Our 4 hole flange 4.3-10 female FM-1/4SFHC / SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Coaxial Connectors
Product Number FMCN1726
Product Name 4.3-10 Female (Jack) Low PIM Connector 4 Hole Flange (Panel Mount) for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder
Geometry Straight
Unlock Full Specs
to access all available technical data