FMCN1724 QMA female coaxial connector from Fairview Microwave has an interface type of FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This QMA female connector uses shield attachment of solder/solder attachment for the contact. Our female QMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
QMA female coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave QMA coaxial connector has a brass body with tri-metal plating. Our FMCN1724 QMA connector uses beryllium copper contact and a tri-metal plating material. This QMA female coaxial RF connector is RoHS compliant, you can find this QMA female coaxial connector datasheet specifications above.
Fairview Microwave female QMA connector purchases will ship the same day. Our QMA female FM-1/4SFHC / SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom QMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | FMCN1724 |
| Product Name | QMA Female Connector Solder Attachment for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable |
| Connector Type | QMA |