FMCN1709 RA NEX10 male coaxial connector from Fairview Microwave has an interface type of FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This NEX10 male connector uses shield attachment of solder/solder attachment for the contact. Our male NEX10 right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle NEX10 male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave NEX10 coaxial connector has a brass body with tri-metal plating. Our FMCN1709 NEX10 RA connector uses brass contact and a tri-metal plating material. This NEX10 male right angle coaxial RF connector is RoHS compliant, you can find this NEX10 male right angle coaxial connector datasheet specifications above.
Fairview Microwave RA male NEX10 connector purchases will ship the same day. Our NEX10 right angle male FM-1/4SFHC / SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom NEX10 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | FMCN1709 |
| Product Name | RA NEX10 Male Low PIM Connector Solder Attachment for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable |
| Geometry | Right Angle |