FMCN1702 7/16 DIN female coaxial connector from Fairview Microwave has an interface type of FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 7/16 DIN female connector uses shield attachment of solder/solder attachment for the contact. Our female 7/16 DIN coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
7/16 DIN female coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave 7/16 DIN coaxial connector has a brass body with tri-metal plating. Our FMCN1702 7/16 DIN connector uses beryllium copper contact and a tri-metal plating material. This 7/16 DIN female coaxial RF connector is RoHS compliant, you can find this 7/16 DIN female coaxial connector datasheet specifications above.
Fairview Microwave female 7/16 DIN connector purchases will ship the same day. Our 7/16 DIN female FM-1/4SFHC / SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 7/16 DIN cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | FMCN1702 |
| Product Name | 7/16 DIN Female (Jack) Low PIM Connector for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder |
| Connector Type | 7-16 Connector |