FMCN1697 4.3-10 female bulkhead coaxial connector from Fairview Microwave has an interface type of FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.3-10 female bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
4.3-10 female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our FMCN1697 4.3-10 connector uses bronze contact and a tri-metal plating material. This 4.3-10 female bulkhead coaxial RF connector is RoHS compliant, you can find this 4.3-10 female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female 4.3-10 bulkhead connector purchases will ship the same day. Our bulkhead 4.3-10 female FM-1/4SFHC / SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | FMCN1697 |
| Product Name | 4.3-10 Female (Jack) Bulkhead Low PIM Connector for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder |
| Geometry | Straight |