FMCN1691 RA 4.1/9.5 Mini DIN male coaxial connector from Fairview Microwave has an interface type of FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.1/9.5 Mini DIN male connector uses shield attachment of solder/solder attachment for the contact. Our male 4.1/9.5 Mini DIN right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle 4.1/9.5 Mini DIN male coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave 4.1/9.5 Mini DIN coaxial connector has a brass body with tri-metal plating. Our FMCN1691 4.1/9.5 Mini DIN RA connector uses brass contact and a tri-metal plating material. This 4.1/9.5 Mini DIN male right angle coaxial RF connector is RoHS compliant, you can find this 4.1/9.5 Mini DIN male right angle coaxial connector datasheet specifications above.
Fairview Microwave RA male 4.1/9.5 Mini DIN connector purchases will ship the same day. Our 4.1/9.5 Mini DIN right angle male FM-1/4SFHC / SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.1/9.5 Mini DIN cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | FMCN1691 |
| Product Name | RA 4.1/9.5 Mini DIN Male Low PIM Connector Solder Attachment for FM-1/4SFHC, SPP-250-LLPL, SPO-250, SPF-250 Cable |
| Geometry | Right Angle |