FMCN1684 10-32 male coaxial connector from Fairview Microwave has an interface type of RG178, RG196 and a 50 Ohm impedance. This 10-32 male connector uses shield attachment of clamp/solder attachment for the contact. Our male 10-32 coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.
10-32 male coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave 10-32 coaxial connector has a brass body with nickel plating. Our FMCN1684 10-32 connector uses nickel plating material. This 10-32 male coaxial RF connector is RoHS compliant, you can find this 10-32 male coaxial connector datasheet specifications above.
Fairview Microwave male 10-32 connector purchases will ship the same day. Our 10-32 male RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 10-32 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | FMCN1684 |
| Product Name | 10-32 Male (Plug) Connector for RG178, RG196 Cable. Clamp/Solder |
| Geometry | Straight |