FMCN1681 1.85mm female 4 hole flange field replaceable contact connector from Fairview Microwave has an interface type of 0.009 inch pin and a impedance. This 1.85mm female 4 hole flange connector uses shield attachment of attachment for the contact. Our female 1.85mm field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 67 GHz.
1.85mm female 4 hole flange field replaceable contact RF connector has a pei dielectric type and a VSWR of 1.25:1. This Fairview Microwave 1.85mm field replaceable contact connector has a passivated stainless steel body. Our FMCN1681 1.85mm connector uses beryllium copper contact. This 1.85mm female 4 hole flange field replaceable contact RF connector is 0.009 inch pin, .232 inch hole spacing with metal contact ring compliant, you can find this 1.85mm female 4 hole flange field replaceable contact 0.009 inch pin, .232 inch hole spacing with metal contact ring connector datasheet specifications above.
Fairview Microwave female 1.85mm 4 hole flange connector purchases will ship the same day. Our 4 hole flange 1.85mm female 0.009 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1681 |
| Product Name | 1.85mm Female (Jack) Connector Field Replaceable 4 Hole Flange (Panel Mount) 0.009 inch Pin, .232 inch Hole Spacing with Metal Contact Ring |
| Connector Type | 1.85mm Connector |