Fairview Microwave Inc. 75 Ohm BNC Female (Jack) Bulkhead Connector for RG59, RG62, RG71 Cable , .480 inch D Hole, Clamp/Solder FMCN1609

Description
FMCN1609 BNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG59, RG62, RG71 and a 75 Ohm impedance. This BNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female BNC coaxial connector provides a minimum frequency of Error and a maximum frequency of Error. BNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1609 BNC connector uses nickel plating material. This BNC female bulkhead coaxial RF connector is RoHS compliant, you can find this BNC female bulkhead coaxial connector datasheet specifications above. Fairview Microwave female BNC bulkhead connector purchases will ship the same day. Our bulkhead BNC female RG59 / RG62 / RG71 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1609 BNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG59, RG62, RG71 and a 75 Ohm impedance. This BNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female BNC coaxial connector provides a minimum frequency of Error and a maximum frequency of Error. BNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1609 BNC connector uses nickel plating material. This BNC female bulkhead coaxial RF connector is RoHS compliant, you can find this BNC female bulkhead coaxial connector datasheet specifications above. Fairview Microwave female BNC bulkhead connector purchases will ship the same day. Our bulkhead BNC female RG59 / RG62 / RG71 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Female (Jack) Bulkhead Connector for RG59, RG62, RG71 Cable , .480 inch D Hole, Clamp/Solder - FMCN1609 - Fairview Microwave Inc.
Lewisville, TX, United States
75 Ohm BNC Female (Jack) Bulkhead Connector for RG59, RG62, RG71 Cable , .480 inch D Hole, Clamp/Solder
FMCN1609
75 Ohm BNC Female (Jack) Bulkhead Connector for RG59, RG62, RG71 Cable , .480 inch D Hole, Clamp/Solder FMCN1609
FMCN1609 BNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG59, RG62, RG71 and a 75 Ohm impedance. This BNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female BNC coaxial connector provides a minimum frequency of Error and a maximum frequency of Error. BNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1609 BNC connector uses nickel plating material. This BNC female bulkhead coaxial RF connector is RoHS compliant, you can find this BNC female bulkhead coaxial connector datasheet specifications above. Fairview Microwave female BNC bulkhead connector purchases will ship the same day. Our bulkhead BNC female RG59 / RG62 / RG71 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.

FMCN1609 BNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG59, RG62, RG71 and a 75 Ohm impedance. This BNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female BNC coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.

BNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1609 BNC connector uses nickel plating material. This BNC female bulkhead coaxial RF connector is RoHS compliant, you can find this BNC female bulkhead coaxial connector datasheet specifications above.

Fairview Microwave female BNC bulkhead connector purchases will ship the same day. Our bulkhead BNC female RG59 / RG62 / RG71 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1609
Product Name 75 Ohm BNC Female (Jack) Bulkhead Connector for RG59, RG62, RG71 Cable , .480 inch D Hole, Clamp/Solder
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
RF Connectors - 1044939-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
2 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 7902809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details