FMCN1608 RP SMA male coaxial connector from Fairview Microwave has an interface type of RG178, RG196 and a impedance. This reverse polarity SMA male connector uses shield attachment of crimp/solder attachment for the contact. Our reverse polarity male SMA coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.
Reverse polarity SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our FMCN1608 RP-SMA connector uses copper contact and a gold plating material. you can find this reverse polarity SMA male coaxial connector datasheet specifications above.
Fairview Microwave RP male SMA connector purchases will ship the same day. Our SMA reverse polarity male RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom RP-SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | FMCN1608 |
| Product Name | Reverse Polarity SMA Male (Plug) Connector for RG178, RG196 Cable, Crimp/Solder |
| Connector Type | SMA |