FMCN1604 RP TNC male coaxial connector from Fairview Microwave has an interface type of .240 inch, LMR-240, LMR-240-DB, LMR-240-UF and a 50 Ohm impedance. This reverse polarity TNC male connector uses shield attachment of crimp/solder attachment for the contact. Our reverse polarity male TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.
Reverse polarity TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our FMCN1604 RP-TNC connector uses phosphor bronze contact and a nickel plating material. This reverse polarity TNC male coaxial RF connector is RoHS compliant, you can find this reverse polarity TNC male coaxial connector datasheet specifications above.
Fairview Microwave RP male TNC connector purchases will ship the same day. Our TNC reverse polarity male .240 inch / LMR-240 / LMR-240-DB / LMR-240-UF connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom RP-TNC cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | FMCN1604 |
| Product Name | RP TNC Male Connector Crimp/Solder Attachment for .240 inch, LMR-240, LMR-240-DB, LMR-240-UF Cable |
| Connector Type | TNC |