FMCN1596 RA MCX plug coaxial connector from Fairview Microwave has an interface type of FM-SR086ALTN, FM-SR086TB, FM-SR086TBJ, FM-SR086CUTN, FM-SR086CU and a 50 Ohm impedance. This MCX plug connector uses shield attachment of solder/solder attachment for the contact. Our plug MCX right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle MCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MCX coaxial connector has a brass body with gold over nickel plating. Our FMCN1596 MCX RA connector uses brass contact and a gold over nickel plating material. This MCX plug right angle coaxial RF connector is RoHS compliant, you can find this MCX plug right angle coaxial connector datasheet specifications above.
Fairview Microwave RA plug MCX connector purchases will ship the same day. Our MCX right angle plug FM-SR086ALTN / FM-SR086TB / FM-SR086TBJ / FM-SR086CUTN / FM-SR086CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MCX cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1596 |
| Product Name | Right Angle MCX Plug (Male) Connector for FM-SR086ALTN, FM-SR086TB, FM-SR086TBJ, FM-SR086CUTN, FM-SR086CU Cable, Solder |
| Connector Type | MCX |