FMCN1592 SMB plug coaxial connector from Fairview Microwave has an interface type of FM-SR086ALTN, FM-SR086TB, FM-SR086TBJ, FM-SR086CUTN, FM-SR086CU and a 50 Ohm impedance. This SMB plug connector uses shield attachment of clamp/solder attachment for the contact. Our plug SMB coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.
This Fairview Microwave SMB coaxial connector has a brass body with nickel plating. Our FMCN1592 SMB connector uses nickel plating material. you can find this SMB plug coaxial connector datasheet specifications above.
Fairview Microwave plug SMB connector purchases will ship the same day. Our SMB plug FM-SR086ALTN / FM-SR086TB / FM-SR086TBJ / FM-SR086CUTN / FM-SR086CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMB cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1592 |
| Product Name | SMB Plug (Male) Connector for FM-SR086ALTN, FM-SR086TB, FM-SR086TBJ, FM-SR086CUTN, FM-SR086CU Cable, Clamp/Solder |
| Connector Type | SMB |