FMCN1591 SMA female 2 hole flange coaxial connector from Fairview Microwave has an interface type of FM-SR086ALTN, FM-SR086TB, FM-SR086TBJ, FM-SR086CUTN, FM-SR086CU and a 50 Ohm impedance. This SMA female 2 hole flange connector uses shield attachment of solder/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMA female 2 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA coaxial connector has a stainless steel body with gold plating. Our FMCN1591 SMA connector uses beryllium copper contact and a gold plating material. This SMA female 2 hole flange coaxial RF connector is RoHS compliant, you can find this SMA female 2 hole flange coaxial connector datasheet specifications above.
Fairview Microwave female SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA female FM-SR086ALTN / FM-SR086TB / FM-SR086TBJ / FM-SR086CUTN / FM-SR086CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1591 |
| Product Name | SMA Female (Jack) Connector 2 Hole Flange for FM-SR086ALTN, FM-SR086TB, FM-SR086TBJ, FM-SR086CUTN, FM-SR086CU Cable, .481 inch H, Solder |
| Connector Type | SMA |