FMCN1582 HN female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This HN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female HN terminal connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.
HN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave HN terminal connector has a brass body with nickel plating. Our FMCN1582 HN connector uses brass contact and a nickel plating material. This HN female 4 hole flange terminal RF connector is RoHS compliant, you can find this HN female 4 hole flange terminal connector datasheet specifications above.
Fairview Microwave female HN 4 hole flange connector purchases will ship the same day. Our 4 hole flange HN female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom HN cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1582 |
| Product Name | HN Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), .906 inch Hole Spacing, Solder |
| Geometry | Straight |