FMCN1575 RP BNC male coaxial connector from Fairview Microwave has an interface type of RG55, RG141, RG142, RG223, RG400 and a 50 Ohm impedance. This reverse polarity BNC male connector uses shield attachment of crimp/solder attachment for the contact. Our reverse polarity male BNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
Reverse polarity BNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1575 RP-BNC connector uses brass contact and a nickel plating material. This reverse polarity BNC male coaxial RF connector is RoHS compliant, you can find this reverse polarity BNC male coaxial connector datasheet specifications above.
Fairview Microwave RP male BNC connector purchases will ship the same day. Our BNC reverse polarity male RG55 / RG141 / RG142 / RG223 / RG400 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom RP-BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1575 |
| Product Name | Reverse Polarity BNC Male (Plug) Connector for RG55, RG141, RG142, RG223, RG400 Cable, Crimp/Solder |
| Connector Type | BNC |