FMCN1565 SMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG179, RG187 and a 75 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our jack SMC coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.
SMC jack bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1565 SMC connector uses nickel plating material. This SMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SMC jack bulkhead coaxial connector datasheet specifications above.
Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack RG179 / RG187 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1565 |
| Product Name | 75 Ohm SMC Jack (Female) Bulkhead Connector for RG179, RG187 Cable, Clamp/Solder |
| Connector Type | SMC |