FMCN1562 SMC jack 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMC jack 4 hole flange connector uses shield attachment of solder attachment for the contact. Our jack SMC terminal connector provides a minimum frequency of Error and a maximum frequency of Error.
SMC jack 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC terminal connector has a brass body with gold plating. Our FMCN1562 SMC connector uses gold plating material. This SMC jack 4 hole flange terminal RF connector is RoHS compliant, you can find this SMC jack 4 hole flange terminal connector datasheet specifications above.
Fairview Microwave jack SMC 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1562 |
| Product Name | SMC Jack (Female) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), .232 inch Hole Spacing, Solder |
| Connector Type | SMC |