Fairview Microwave Inc. Right Angle SMC Jack (Female) Bulkhead PCB Connector Thru Hole, .177 inch D Hole, Solder FMCN1561

Description
FMCN1561 RA SMC jack bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. Right angle SMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC PCB connector has a brass body with gold over nickel plating. Our FMCN1561 SMC RA connector uses brass contact and a gold over nickel plating material. you can find this SMC jack right angle bulkhead PCB connector datasheet specifications above. Fairview Microwave RA jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC right angle jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1561 RA SMC jack bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. Right angle SMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC PCB connector has a brass body with gold over nickel plating. Our FMCN1561 SMC RA connector uses brass contact and a gold over nickel plating material. you can find this SMC jack right angle bulkhead PCB connector datasheet specifications above. Fairview Microwave RA jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC right angle jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle SMC Jack (Female) Bulkhead PCB Connector Thru Hole, .177 inch D Hole, Solder - FMCN1561 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle SMC Jack (Female) Bulkhead PCB Connector Thru Hole, .177 inch D Hole, Solder
FMCN1561
Right Angle SMC Jack (Female) Bulkhead PCB Connector Thru Hole, .177 inch D Hole, Solder FMCN1561
FMCN1561 RA SMC jack bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. Right angle SMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC PCB connector has a brass body with gold over nickel plating. Our FMCN1561 SMC RA connector uses brass contact and a gold over nickel plating material. you can find this SMC jack right angle bulkhead PCB connector datasheet specifications above. Fairview Microwave RA jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC right angle jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.

FMCN1561 RA SMC jack bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz.

Right angle SMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC PCB connector has a brass body with gold over nickel plating. Our FMCN1561 SMC RA connector uses brass contact and a gold over nickel plating material. you can find this SMC jack right angle bulkhead PCB connector datasheet specifications above.

Fairview Microwave RA jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC right angle jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1561
Product Name Right Angle SMC Jack (Female) Bulkhead PCB Connector Thru Hole, .177 inch D Hole, Solder
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052508-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
Coaxial Adapters - 735622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details