Fairview Microwave Inc. 75 Ohm SMC Plug (Male) Connector for RG179, RG187 Cable, Crimp/Solder FMCN1559

Description
FMCN1559 SMC plug coaxial connector from Fairview Microwave has an interface type of RG179, RG187 and a 75 Ohm impedance. This SMC plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 1 GHz. SMC plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1559 SMC connector uses beryllium copper contact and a nickel plating material. This SMC plug coaxial RF connector is RoHS compliant, you can find this SMC plug coaxial connector datasheet specifications above. Fairview Microwave plug SMC connector purchases will ship the same day. Our SMC plug RG179 / RG187 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1559 SMC plug coaxial connector from Fairview Microwave has an interface type of RG179, RG187 and a 75 Ohm impedance. This SMC plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 1 GHz. SMC plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1559 SMC connector uses beryllium copper contact and a nickel plating material. This SMC plug coaxial RF connector is RoHS compliant, you can find this SMC plug coaxial connector datasheet specifications above. Fairview Microwave plug SMC connector purchases will ship the same day. Our SMC plug RG179 / RG187 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm SMC Plug (Male) Connector for RG179, RG187 Cable, Crimp/Solder - FMCN1559 - Fairview Microwave Inc.
Lewisville, TX, United States
75 Ohm SMC Plug (Male) Connector for RG179, RG187 Cable, Crimp/Solder
FMCN1559
75 Ohm SMC Plug (Male) Connector for RG179, RG187 Cable, Crimp/Solder FMCN1559
FMCN1559 SMC plug coaxial connector from Fairview Microwave has an interface type of RG179, RG187 and a 75 Ohm impedance. This SMC plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 1 GHz. SMC plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1559 SMC connector uses beryllium copper contact and a nickel plating material. This SMC plug coaxial RF connector is RoHS compliant, you can find this SMC plug coaxial connector datasheet specifications above. Fairview Microwave plug SMC connector purchases will ship the same day. Our SMC plug RG179 / RG187 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.

FMCN1559 SMC plug coaxial connector from Fairview Microwave has an interface type of RG179, RG187 and a 75 Ohm impedance. This SMC plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 1 GHz.

SMC plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1559 SMC connector uses beryllium copper contact and a nickel plating material. This SMC plug coaxial RF connector is RoHS compliant, you can find this SMC plug coaxial connector datasheet specifications above.

Fairview Microwave plug SMC connector purchases will ship the same day. Our SMC plug RG179 / RG187 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1559
Product Name 75 Ohm SMC Plug (Male) Connector for RG179, RG187 Cable, Crimp/Solder
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details
RF Connectors - 1-1337410-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2826938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details