FMCN1558 RA SMC plug PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMC plug connector uses shield attachment of solder attachment for the contact. Our plug SMC right angle PCB connector provides a minimum frequency of Error and a maximum frequency of Error.
Right angle SMC plug PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC PCB connector has a brass body with gold plating. Our FMCN1558 SMC RA connector uses gold plating material. This SMC plug right angle PCB RF connector is RoHS compliant, you can find this SMC plug right angle PCB connector datasheet specifications above.
Fairview Microwave RA plug SMC connector purchases will ship the same day. Our SMC right angle plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1558 |
| Product Name | Right Angle SMC Plug (Male) PCB Connector Thru Hole, .200 inch x .067 inch Hole Spacing, Solder |
| Connector Type | SMC |