FMCN1555 RA SMC jack PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMC jack connector uses shield attachment of solder attachment for the contact. Our jack SMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz.
Right angle SMC jack PCB RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMC PCB connector has a brass body with gold plating. Our FMCN1555 SMC RA connector uses brass contact and a gold plating material. This SMC jack right angle PCB RF connector is RoHS compliant, you can find this SMC jack right angle PCB connector datasheet specifications above.
Fairview Microwave RA jack SMC connector purchases will ship the same day. Our SMC right angle jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1555 |
| Product Name | Right Angle SMC Jack (Female) PCB Connector Thru Hole, .200 inch x .067 inch Hole Spacing, Solder |
| Connector Type | SMC |