FMCN1552 SMC jack bulkhead terminal connector from Fairview Microwave has an interface type of solder cup and a 75 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC terminal connector provides a minimum frequency of Error and a maximum frequency of Error.
SMC jack bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC terminal connector has a brass body with nickel plating. Our FMCN1552 SMC connector uses nickel plating material. This SMC jack bulkhead terminal RF connector is RoHS and front mount compliant, you can find this SMC jack bulkhead terminal front mount connector datasheet specifications above.
Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1552 |
| Product Name | 75 Ohm SMC Jack (Female) Bulkhead Connector Solder Cup Terminal, Solder , .295 inch D Hole Front Mount |
| Connector Type | SMC |