Fairview Microwave Inc. SMC Jack (Female) Bulkhead Connector Solder Cup Terminal, .177 inch D Hole Front Mount, Solder FMCN1551

Description
FMCN1551 SMC jack bulkhead terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC terminal connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. SMC jack bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMC terminal connector has a brass body with gold plating. Our FMCN1551 SMC connector uses brass contact and a gold plating material. This SMC jack bulkhead terminal RF connector is RoHS and front mount compliant, you can find this SMC jack bulkhead terminal front mount connector datasheet specifications above. Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1551 SMC jack bulkhead terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC terminal connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. SMC jack bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMC terminal connector has a brass body with gold plating. Our FMCN1551 SMC connector uses brass contact and a gold plating material. This SMC jack bulkhead terminal RF connector is RoHS and front mount compliant, you can find this SMC jack bulkhead terminal front mount connector datasheet specifications above. Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMC Jack (Female) Bulkhead Connector Solder Cup Terminal, .177 inch D Hole Front Mount, Solder - FMCN1551 - Fairview Microwave Inc.
Lewisville, TX, United States
SMC Jack (Female) Bulkhead Connector Solder Cup Terminal, .177 inch D Hole Front Mount, Solder
FMCN1551
SMC Jack (Female) Bulkhead Connector Solder Cup Terminal, .177 inch D Hole Front Mount, Solder FMCN1551
FMCN1551 SMC jack bulkhead terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC terminal connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. SMC jack bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMC terminal connector has a brass body with gold plating. Our FMCN1551 SMC connector uses brass contact and a gold plating material. This SMC jack bulkhead terminal RF connector is RoHS and front mount compliant, you can find this SMC jack bulkhead terminal front mount connector datasheet specifications above. Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.

FMCN1551 SMC jack bulkhead terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC terminal connector provides a minimum frequency of DC and a maximum frequency of 10 GHz.

SMC jack bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMC terminal connector has a brass body with gold plating. Our FMCN1551 SMC connector uses brass contact and a gold plating material. This SMC jack bulkhead terminal RF connector is RoHS and front mount compliant, you can find this SMC jack bulkhead terminal front mount connector datasheet specifications above.

Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1551
Product Name SMC Jack (Female) Bulkhead Connector Solder Cup Terminal, .177 inch D Hole Front Mount, Solder
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
RF Connectors - 1050720-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 2469507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.900 GHz
View Details
Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details