FMCN1549 SMC plug coaxial connector from Fairview Microwave has an interface type of PE-B150, RG180, RG195 and a 75 Ohm impedance. This SMC plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.
SMC plug coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1549 SMC connector uses nickel plating material. This SMC plug coaxial RF connector is RoHS compliant, you can find this SMC plug coaxial connector datasheet specifications above.
Fairview Microwave plug SMC connector purchases will ship the same day. Our SMC plug PE-B150 / RG180 / RG195 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1549 |
| Product Name | 75 Ohm SMC Plug (Male) Connector for PE-B150, RG180, RG195 Cable, Crimp/Solder |
| Connector Type | SMC |