Fairview Microwave Inc. SMC Jack (Female) Bulkhead Connector for RG174, RG316, RG188, LMR-100, .100 inch Cable , .177 inch D Hole, Crimp/Solder FMCN1547

Description
FMCN1547 SMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, LMR-100, .100 inch and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our jack SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. SMC jack bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1547 SMC connector uses brass contact and a nickel plating material. This SMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SMC jack bulkhead coaxial connector datasheet specifications above. Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack RG174 / RG316 / RG188 / LMR-100 / .100 inch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
FMCN1547 SMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, LMR-100, .100 inch and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our jack SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. SMC jack bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1547 SMC connector uses brass contact and a nickel plating material. This SMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SMC jack bulkhead coaxial connector datasheet specifications above. Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack RG174 / RG316 / RG188 / LMR-100 / .100 inch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMC Jack (Female) Bulkhead Connector for RG174, RG316, RG188, LMR-100, .100 inch Cable , .177 inch D Hole, Crimp/Solder - FMCN1547 - Fairview Microwave Inc.
Lewisville, TX, United States
SMC Jack (Female) Bulkhead Connector for RG174, RG316, RG188, LMR-100, .100 inch Cable , .177 inch D Hole, Crimp/Solder
FMCN1547
SMC Jack (Female) Bulkhead Connector for RG174, RG316, RG188, LMR-100, .100 inch Cable , .177 inch D Hole, Crimp/Solder FMCN1547
FMCN1547 SMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, LMR-100, .100 inch and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our jack SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. SMC jack bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1547 SMC connector uses brass contact and a nickel plating material. This SMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SMC jack bulkhead coaxial connector datasheet specifications above. Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack RG174 / RG316 / RG188 / LMR-100 / .100 inch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.

FMCN1547 SMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, LMR-100, .100 inch and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our jack SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

SMC jack bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1547 SMC connector uses brass contact and a nickel plating material. This SMC jack bulkhead coaxial RF connector is RoHS compliant, you can find this SMC jack bulkhead coaxial connector datasheet specifications above.

Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack RG174 / RG316 / RG188 / LMR-100 / .100 inch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.

* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1547
Product Name SMC Jack (Female) Bulkhead Connector for RG174, RG316, RG188, LMR-100, .100 inch Cable , .177 inch D Hole, Crimp/Solder
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1053222-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 735597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
Cable Connectors - NCS-MG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details