FMCN1546 SMC jack coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, LMR-100, .100 inch and a 50 Ohm impedance. This SMC jack connector uses shield attachment of crimp/solder attachment for the contact. Our jack SMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
SMC jack coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMC coaxial connector has a brass body with nickel plating. Our FMCN1546 SMC connector uses brass contact and a nickel plating material. This SMC jack coaxial RF connector is RoHS compliant, you can find this SMC jack coaxial connector datasheet specifications above.
Fairview Microwave jack SMC connector purchases will ship the same day. Our SMC jack RG174 / RG316 / RG188 / LMR-100 / .100 inch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1546 |
| Product Name | SMC Jack (Female) Connector for RG174, RG316, RG188, LMR-100, .100 inch Cable, Crimp/Solder |
| Connector Type | SMC |