FMCN1542 BNC male coaxial connector from Fairview Microwave has an interface type of FM-SR141ALTN-COIL, FM-SR141TB, FM-SR141TBJ and a 50 Ohm impedance. This BNC male connector uses shield attachment of solder/solder attachment for the contact. Our male BNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
BNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave BNC coaxial connector has a brass body with gold plating. Our FMCN1542 BNC connector uses brass contact and a gold plating material. This BNC male coaxial RF connector is RoHS compliant, you can find this BNC male coaxial connector datasheet specifications above.
Fairview Microwave male BNC connector purchases will ship the same day. Our BNC male FM-SR141ALTN-COIL / FM-SR141TB / FM-SR141TBJ connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1542 |
| Product Name | BNC Male (Plug) Connector for FM-SR141ALTN-COIL, FM-SR141TB, FM-SR141TBJ Cable, Solder |
| Connector Type | BNC |