Fairview Microwave Inc. SMA Female (Jack) Connector for RG174, RG316, RG188, LMR-100 Cable, Crimp/Solder FMCN1541

Description
FMCN1541 SMA female coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, LMR-100 and a 50 Ohm impedance. This SMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMA coaxial connector has a brass body with nickel plating. Our FMCN1541 SMA connector uses beryllium copper contact and a nickel plating material. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female RG174 / RG316 / RG188 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
FMCN1541 SMA female coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, LMR-100 and a 50 Ohm impedance. This SMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMA coaxial connector has a brass body with nickel plating. Our FMCN1541 SMA connector uses beryllium copper contact and a nickel plating material. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female RG174 / RG316 / RG188 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) Connector for RG174, RG316, RG188, LMR-100 Cable, Crimp/Solder - FMCN1541 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) Connector for RG174, RG316, RG188, LMR-100 Cable, Crimp/Solder
FMCN1541
SMA Female (Jack) Connector for RG174, RG316, RG188, LMR-100 Cable, Crimp/Solder FMCN1541
FMCN1541 SMA female coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, LMR-100 and a 50 Ohm impedance. This SMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMA coaxial connector has a brass body with nickel plating. Our FMCN1541 SMA connector uses beryllium copper contact and a nickel plating material. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female RG174 / RG316 / RG188 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.

FMCN1541 SMA female coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, LMR-100 and a 50 Ohm impedance. This SMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMA coaxial connector has a brass body with nickel plating. Our FMCN1541 SMA connector uses beryllium copper contact and a nickel plating material. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above.

Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female RG174 / RG316 / RG188 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1541
Product Name SMA Female (Jack) Connector for RG174, RG316, RG188, LMR-100 Cable, Crimp/Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1051650-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 2826926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Right Angle
Frequency 1.000 GHz
View Details
Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type SMB
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details