FMCN1524 LC female 4 hole flange terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This LC female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female LC terminal connector provides a minimum frequency of DC and a maximum frequency of 1 GHz.
LC female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave LC terminal connector has a brass body with nickel plating. Our FMCN1524 LC connector uses beryllium copper contact and a nickel plating material. This LC female 4 hole flange terminal RF connector is RoHS and 0.930 inch hole spacing compliant, you can find this LC female 4 hole flange terminal 0.930 inch hole spacing connector datasheet specifications above.
Fairview Microwave female LC 4 hole flange connector purchases will ship the same day. Our 4 hole flange LC female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom LC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1524 |
| Product Name | LC Female (Jack) Connector Pin Terminal 4 Hole Flange (Panel Mount), 0.930 inch Hole Spacing, Solder |
| Geometry | Straight |