FMCN1523 1.85mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 1.85mm PCB connector provides a minimum frequency of DC and a maximum frequency of 67 GHz.
1.85mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 1.85mm PCB connector has a passivated stainless steel body. Our FMCN1523 1.85mm connector uses beryllium copper contact. This 1.85mm male PCB RF connector is RoHS and removable end launch, low profile compliant, you can find this 1.85mm male PCB removable end launch, low profile connector datasheet specifications above.
Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1523 |
| Product Name | 1.85mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Low Profile |
| Connector Type | 1.85mm Connector |