Fairview Microwave Inc. 1.85mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile FMCN1522

Description
FMCN1522 1.85mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 1.85mm PCB connector provides a minimum frequency of DC and a maximum frequency of 67 GHz. 1.85mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 1.85mm PCB connector has a passivated stainless steel body. Our FMCN1522 1.85mm connector uses beryllium copper contact. This 1.85mm male PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 1.85mm male PCB removable end launch, standard profile connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1522 1.85mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 1.85mm PCB connector provides a minimum frequency of DC and a maximum frequency of 67 GHz. 1.85mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 1.85mm PCB connector has a passivated stainless steel body. Our FMCN1522 1.85mm connector uses beryllium copper contact. This 1.85mm male PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 1.85mm male PCB removable end launch, standard profile connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile - FMCN1522 - Fairview Microwave Inc.
Lewisville, TX, United States
1.85mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile
FMCN1522
1.85mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile FMCN1522
FMCN1522 1.85mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 1.85mm PCB connector provides a minimum frequency of DC and a maximum frequency of 67 GHz. 1.85mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 1.85mm PCB connector has a passivated stainless steel body. Our FMCN1522 1.85mm connector uses beryllium copper contact. This 1.85mm male PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 1.85mm male PCB removable end launch, standard profile connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.

FMCN1522 1.85mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 1.85mm PCB connector provides a minimum frequency of DC and a maximum frequency of 67 GHz.

1.85mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 1.85mm PCB connector has a passivated stainless steel body. Our FMCN1522 1.85mm connector uses beryllium copper contact. This 1.85mm male PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 1.85mm male PCB removable end launch, standard profile connector datasheet specifications above.

Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1522
Product Name 1.85mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 458134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
N Female To SMA Female RF Adapter - ET-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight
View Details