Fairview Microwave Inc. 2.4mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile FMCN1518

Description
FMCN1518 2.4mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz. 2.4mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 2.4mm PCB connector has a passivated stainless steel body. Our FMCN1518 2.4mm connector uses beryllium copper contact. This 2.4mm male PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 2.4mm male PCB removable end launch, standard profile connector datasheet specifications above. Fairview Microwave male 2.4mm connector purchases will ship the same day. Our 2.4mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1518 2.4mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz. 2.4mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 2.4mm PCB connector has a passivated stainless steel body. Our FMCN1518 2.4mm connector uses beryllium copper contact. This 2.4mm male PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 2.4mm male PCB removable end launch, standard profile connector datasheet specifications above. Fairview Microwave male 2.4mm connector purchases will ship the same day. Our 2.4mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile - FMCN1518 - Fairview Microwave Inc.
Lewisville, TX, United States
2.4mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile
FMCN1518
2.4mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile FMCN1518
FMCN1518 2.4mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz. 2.4mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 2.4mm PCB connector has a passivated stainless steel body. Our FMCN1518 2.4mm connector uses beryllium copper contact. This 2.4mm male PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 2.4mm male PCB removable end launch, standard profile connector datasheet specifications above. Fairview Microwave male 2.4mm connector purchases will ship the same day. Our 2.4mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.

FMCN1518 2.4mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.

2.4mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 2.4mm PCB connector has a passivated stainless steel body. Our FMCN1518 2.4mm connector uses beryllium copper contact. This 2.4mm male PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 2.4mm male PCB removable end launch, standard profile connector datasheet specifications above.

Fairview Microwave male 2.4mm connector purchases will ship the same day. Our 2.4mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1518
Product Name 2.4mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 1058117-1 - 1021806-1058117-1 - Win Source Electronics
Specs
Mounting Panel Mount
Frequency 4.000 GHz
View Details
4 suppliers
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 696907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details