Fairview Microwave Inc. 2.4mm Female (Jack) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile FMCN1516

Description
FMCN1516 2.4mm female PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm female connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our female 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz. 2.4mm female PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 2.4mm PCB connector has a passivated stainless steel body. Our FMCN1516 2.4mm connector uses beryllium copper contact. This 2.4mm female PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 2.4mm female PCB removable end launch, standard profile connector datasheet specifications above. Fairview Microwave female 2.4mm connector purchases will ship the same day. Our 2.4mm female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1516 2.4mm female PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm female connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our female 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz. 2.4mm female PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 2.4mm PCB connector has a passivated stainless steel body. Our FMCN1516 2.4mm connector uses beryllium copper contact. This 2.4mm female PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 2.4mm female PCB removable end launch, standard profile connector datasheet specifications above. Fairview Microwave female 2.4mm connector purchases will ship the same day. Our 2.4mm female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm Female (Jack) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile - FMCN1516 - Fairview Microwave Inc.
Lewisville, TX, United States
2.4mm Female (Jack) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile
FMCN1516
2.4mm Female (Jack) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile FMCN1516
FMCN1516 2.4mm female PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm female connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our female 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz. 2.4mm female PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 2.4mm PCB connector has a passivated stainless steel body. Our FMCN1516 2.4mm connector uses beryllium copper contact. This 2.4mm female PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 2.4mm female PCB removable end launch, standard profile connector datasheet specifications above. Fairview Microwave female 2.4mm connector purchases will ship the same day. Our 2.4mm female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.

FMCN1516 2.4mm female PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm female connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our female 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.

2.4mm female PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 2.4mm PCB connector has a passivated stainless steel body. Our FMCN1516 2.4mm connector uses beryllium copper contact. This 2.4mm female PCB RF connector is RoHS and removable end launch, standard profile compliant, you can find this 2.4mm female PCB removable end launch, standard profile connector datasheet specifications above.

Fairview Microwave female 2.4mm connector purchases will ship the same day. Our 2.4mm female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1516
Product Name 2.4mm Female (Jack) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Standard Profile
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1053400-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 5462633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Female / Jack
Geometry Straight; Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details