FMCN1515 2.92mm male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.92mm male connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our male 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
2.92mm male PCB RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1515 2.92mm connector uses beryllium copper contact. This 2.92mm male PCB RF connector is RoHS and removable end launch, low profile compliant, you can find this 2.92mm male PCB removable end launch, low profile connector datasheet specifications above.
Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1515 |
| Product Name | 2.92mm Male (Plug) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), Low Profile |
| Connector Type | 2.92mm Connector |