FMCN1506 2.92mm male coaxial connector from Fairview Microwave has an interface type of FMBC001, FMBC002 and a 50 Ohm impedance. This 2.92mm male connector uses shield attachment of solder attachment for the contact. Our male 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of Error.
2.92mm male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.14:1. This Fairview Microwave 2.92mm coaxial connector has a beryllium copper body with gold plating. Our FMCN1506 2.92mm connector uses beryllium copper contact and a gold plating material. This 2.92mm male coaxial RF connector is RoHS and low loss 047 semi-rigid compliant, you can find this 2.92mm male coaxial low loss 047 semi-rigid connector datasheet specifications above.
Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male FMBC001 / FMBC002 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1506 |
| Product Name | 2.92mm Male (Plug) Connector for FMBC001, FMBC002 Cable Low Loss 047 Semi-Rigid, Solder |
| Connector Type | 2.92mm Connector |